Vishay Intertechnology, Inc. INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB1R5K

Description
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB1R5K-ND
Fixed Inductors IMC1812EB1R5K-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB1R5K IMC1812EB1R5K-ND
Product Name INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 410 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers