Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB121J

Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB121J-ND
Fixed Inductors IMC1812EB121J-ND
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812EB121J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details