Inductor RF Chip Molded Wirewound 150uH 5% 790KHz 40Q-Factor Ferrite 0.105A 9Ohm DCR 1812 T/R Product overview: IMC1812ER151J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 790KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 790KHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER151J can be used for catalog matching and distributor lookup.
INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 1045396-IMC1812ER151
Packaging: Reel - TR
Type: Wirewound
Current Rating: 105mA
Inductance: 150μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 790kHz
Frequency - Self Resonant: 5MHz
Frequency - Test: 790kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1812ER151J | IMC1812ER151J | 1045396-IMC1812ER151J | IMC1812ER151J-ND |
| Product Name | 150uH 790KHz 0.105A Inductor and Choke | INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors - IMC1812ER151J | Fixed Inductors |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 150 microH | 150 microH | 150 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Application | General Purpose | RF Choke |