Vishay Intertechnology, Inc. INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR82J

Description
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR82J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR82J
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR82J
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EBR82J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR82J-ND
Fixed Inductors IMC1812EBR82J-ND
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EBR82J IMC1812EBR82J-ND
Product Name INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.8200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.27uH 1.3KOhm 7.9MHz Inductor and Choke - 71-0402DF-271XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details