27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812EB270J-ND | IMC1812EB270J |
| Product Name | Fixed Inductors | INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |