INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN180K | IMC1812BN180K-ND |
| Product Name | INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 18 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 190 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |