Vishay Intertechnology, Inc. INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max IMC1812ER270K

Description
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max - IMC1812ER270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max
IMC1812ER270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max IMC1812ER270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER270K-ND
Fixed Inductors IMC1812ER270K-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER270K IMC1812ER270K-ND
Product Name INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers