Vishay Intertechnology, Inc. Fixed Inductors IMC1812ESR15K

Description
150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ESR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR15K-ND
Fixed Inductors IMC1812ESR15K-ND
150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR15K
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR15K
INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ESR15K-ND IMC1812ESR15K
Product Name Fixed Inductors INDUCTOR WW 150NH 10% 1812 150nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details