Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES680K

Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1812ES680KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ES680KTR-ND
Fixed Inductors 541-IMC1812ES680KTR-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ES680KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ES680KCT-ND
Fixed Inductors 541-IMC1812ES680KCT-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ES680KDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES680K
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES680K
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1812ES680KTR-ND IMC1812ES680K
Product Name Fixed Inductors INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details