INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN680K | IMC1812BN680K-ND |
| Product Name | INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 68 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 130 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |