Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER681K

Description
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1597-2-ND
Fixed Inductors 541-1597-2-ND
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER681K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER681K
INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER681K
INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1597-2-ND IMC1812ER681K
Product Name Fixed Inductors INDUCTOR WW 680UH 10% 1812 680¦H 50mA - - Ferrite Core ¦10% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226390KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers