Vishay Intertechnology, Inc. Fixed Inductors IMC1812EBR10K

Description
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EBR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR10K-ND
Fixed Inductors IMC1812EBR10K-ND
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR10K
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR10K
INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EBR10K-ND IMC1812EBR10K
Product Name Fixed Inductors INDUCTOR WW 100NH 10% 1812 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details