Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES33NM

Description
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES33NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES33NM-ND
Fixed Inductors IMC1812ES33NM-ND
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES33NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES33NM
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES33NM
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES33NM-ND IMC1812ES33NM
Product Name Fixed Inductors INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details