Vishay Intertechnology, Inc. INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES181J

Description
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES181J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES181J
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES181J
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES181J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES181J-ND
Fixed Inductors IMC1812ES181J-ND
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES181J IMC1812ES181J-ND
Product Name INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 102 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details