Vishay Intertechnology, Inc. INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR33K

Description
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BNR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BNR33K
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR33K
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BNR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BNR33K-ND
Fixed Inductors IMC1812BNR33K-ND
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BNR33K IMC1812BNR33K-ND
Product Name INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 430 milliamps
Unlock Full Specs
to access all available technical data