Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY39NM

Description
39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY39NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY39NM-ND
Fixed Inductors IMC1210SY39NM-ND
39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY39NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY39NM
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY39NM
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY39NM-ND IMC1210SY39NM
Product Name Fixed Inductors INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details