SMD Inductor 0.47uH 10% 25.2MHz 1812 Non-Magnetic Product overview: IMC1812ERR47K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 25.2MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 25.2MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ERR47K can be used for catalog matching and distributor lookup.
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Win Source Part Number: 988419-IMC1812ERR47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1812
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 190MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 355 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1812ERR47K | IMC1812ERR47K-ND | IMC1812ERR47K | 988419-IMC1812ERR47K |
| Product Name | SMD 0.47uH 25.2MHz Inductor and Choke | Fixed Inductors | INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Inductors, Coils, Chokes - Fixed Inductors |
| Core Material | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |