INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN151K | IMC1812BN151K-ND |
| Product Name | INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 150 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 105 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |