Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN100K

Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1622-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1622-ND
Fixed Inductors 541-1622-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1622-ND IMC1812BN100K
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers