Vishay Intertechnology, Inc. INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB3R9J

Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB3R9J-ND
Fixed Inductors IMC1812EB3R9J-ND
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB3R9J IMC1812EB3R9J-ND
Product Name INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers