Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES8R2K

Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES8R2K-ND
Fixed Inductors IMC1812ES8R2K-ND
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max - IMC1812ES8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max
IMC1812ES8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max IMC1812ES8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES8R2K-ND IMC1812ES8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details