Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY2R2K

Description
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY2R2K-ND
Fixed Inductors IMC1210SY2R2K-ND
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max - IMC1210SY2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
IMC1210SY2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1210SY2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY2R2K-ND IMC1210SY2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details