INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN390J | IMC1812BN390J-ND |
| Product Name | INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 39 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 150 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |