Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB221J

Description
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB221J-ND
Fixed Inductors IMC1812EB221J-ND
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB221J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB221J
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB221J
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB221J-ND IMC1812EB221J
Product Name Fixed Inductors INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details