Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN102J

Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN102J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN102J-ND
Fixed Inductors IMC1812BN102J-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN102J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN102J
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812BN102J
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN102J-ND IMC1812BN102J
Product Name Fixed Inductors INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details