Vishay Intertechnology, Inc. Fixed Inductors IMC1210SYR15J

Description
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SYR15J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR15J-ND
Fixed Inductors IMC1210SYR15J-ND
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 5% 1210 150nH 548mA - - Powdered Iron Core ¦5% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR15J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 5% 1210 150nH 548mA - - Powdered Iron Core ¦5% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR15J
INDUCTOR WW 150NH 5% 1210 150nH 548mA - - Powdered Iron Core ¦5% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR15J
INDUCTOR WW 150NH 5% 1210 150nH 548mA - - Powdered Iron Core ¦5% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 5% 1210 150nH 548mA - - Powdered Iron Core ¦5% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SYR15J-ND IMC1210SYR15J
Product Name Fixed Inductors INDUCTOR WW 150NH 5% 1210 150nH 548mA - - Powdered Iron Core ¦5% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers