Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER1R2J

Description
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER1R2J-ND
Fixed Inductors IMC1812ER1R2J-ND
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max - IMC1812ER1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max
IMC1812ER1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max IMC1812ER1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER1R2J-ND IMC1812ER1R2J
Product Name Fixed Inductors INDUCTOR WW 1.2UH 5% 1812 1.2¦H 430mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details