Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER47NM

Description
47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER47NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER47NM-ND
Fixed Inductors IMC1812ER47NM-ND
47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812ER47NM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers