Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES471J

Description
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES471J-ND
Fixed Inductors IMC1812ES471J-ND
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812ES471J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details