Vishay Intertechnology, Inc. Fixed Inductors IMC1812BNR56J

Description
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BNR56J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BNR56J-ND
Fixed Inductors IMC1812BNR56J-ND
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BNR56J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BNR56J
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR56J
INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BNR56J-ND IMC1812BNR56J
Product Name Fixed Inductors INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers