Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES821J

Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES821J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES821J-ND
Fixed Inductors IMC1812ES821J-ND
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES821J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES821J
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES821J
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES821J-ND IMC1812ES821J
Product Name Fixed Inductors INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers