Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY68NK

Description
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY68NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY68NK-ND
Fixed Inductors IMC1210SY68NK-ND
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 10% 1210 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY68NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 10% 1210 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY68NK
INDUCTOR WW 68NH 10% 1210 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY68NK
INDUCTOR WW 68NH 10% 1210 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 10% 1210 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY68NK-ND IMC1210SY68NK
Product Name Fixed Inductors INDUCTOR WW 68NH 10% 1210 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details