Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER4R7J

Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER4R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER4R7J-ND
Fixed Inductors IMC1812ER4R7J-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER4R7J
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER4R7J
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER4R7J-ND IMC1812ER4R7J
Product Name Fixed Inductors INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details