INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BNR47K | IMC1812BNR47K-ND |
| Product Name | INDUCTOR WW 470NH 10% 1812 470nH 355mA - - Non-Magnetic Core ¦10% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.4700 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.8000 ohms | 0.8000 ohms |
| Rated DC Current | 355 milliamps |