INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN220K | IMC1812BN220K-ND |
| Product Name | INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 22 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 180 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |