Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY820J

Description
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY820J-ND
Fixed Inductors IMC1210SY820J-ND
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY820J
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY820J
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY820J-ND IMC1210SY820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details