Vishay Intertechnology, Inc. Fixed Inductors IMC1812ERR56K

Description
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ERR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ERR56K-ND
Fixed Inductors IMC1812ERR56K-ND
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ERR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ERR56K
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ERR56K
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ERR56K-ND IMC1812ERR56K
Product Name Fixed Inductors INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details