Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB3R3K

Description
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB3R3K-ND
Fixed Inductors IMC1812EB3R3K-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB3R3K-ND IMC1812EB3R3K
Product Name Fixed Inductors INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details