Vishay Intertechnology, Inc. INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB68NK

Description
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB68NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB68NK
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB68NK
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB68NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB68NK-ND
Fixed Inductors IMC1812EB68NK-ND
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB68NK IMC1812EB68NK-ND
Product Name INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0680 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details