Vishay Intertechnology, Inc. Fixed Inductors IMC1812EBR33J

Description
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EBR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR33J-ND
Fixed Inductors IMC1812EBR33J-ND
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 5% 1812 330nH 430mA - - Non-Magnetic Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1812 330nH 430mA - - Non-Magnetic Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR33J
INDUCTOR WW 330NH 5% 1812 330nH 430mA - - Non-Magnetic Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR33J
INDUCTOR WW 330NH 5% 1812 330nH 430mA - - Non-Magnetic Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 5% 1812 330nH 430mA - - Non-Magnetic Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EBR33J-ND IMC1812EBR33J
Product Name Fixed Inductors INDUCTOR WW 330NH 5% 1812 330nH 430mA - - Non-Magnetic Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details