Vishay Intertechnology, Inc. INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY56NK

Description
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY56NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY56NK
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY56NK
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY56NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY56NK-ND
Fixed Inductors IMC1210SY56NK-ND
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY56NK IMC1210SY56NK-ND
Product Name INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0560 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3300 ohms 0.3300 ohms
Rated DC Current 470 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers