Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB82NK

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB82NK-ND
Fixed Inductors IMC1812EB82NK-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB82NK
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB82NK
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB82NK-ND IMC1812EB82NK
Product Name Fixed Inductors INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details