Vishay Intertechnology, Inc. Fixed Inductors IMC1812BNR27M

Description
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BNR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BNR27M-ND
Fixed Inductors IMC1812BNR27M-ND
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BNR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BNR27M
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR27M
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BNR27M-ND IMC1812BNR27M
Product Name Fixed Inductors INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data