Vishay Intertechnology, Inc. INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR27J

Description
INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR27J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR27J
INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR27J
INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EBR27J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR27J-ND
Fixed Inductors IMC1812EBR27J-ND
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EBR27J IMC1812EBR27J-ND
Product Name INDUCTOR WW 270NH 5% 1812 270nH 450mA - - Non-Magnetic Core ¦5% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details