INDUCTOR WW 560NH 5% 1210 560nH 450mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210SYR56J | IMC1210SYR56J-ND |
| Product Name | INDUCTOR WW 560NH 5% 1210 560nH 450mA - - Powdered Iron Core ¦5% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.5600 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.5500 ohms | 0.5500 ohms |
| Rated DC Current | 450 milliamps |