Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER390J

Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER390J-ND
Fixed Inductors IMC1812ER390J-ND
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER390J
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER390J
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER390J-ND IMC1812ER390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details