Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES2R7K

Description
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1641-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1641-1-ND
Fixed Inductors 541-1641-1-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1641-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1641-6-ND
Fixed Inductors 541-1641-6-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1641-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1641-2-ND
Fixed Inductors 541-1641-2-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max - IMC1812ES2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max
IMC1812ES2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max IMC1812ES2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1641-1-ND IMC1812ES2R7K
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers