Vishay Intertechnology, Inc. Fixed Inductors IMC1210SZR10K

Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SZR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SZR10K-ND
Fixed Inductors IMC1210SZR10K-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SZR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SZR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SZR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SZR10K-ND IMC1210SZR10K
Product Name Fixed Inductors INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details