Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB102J

Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB102J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB102J-ND
Fixed Inductors IMC1812EB102J-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB102J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB102J
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB102J
INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB102J-ND IMC1812EB102J
Product Name Fixed Inductors INDUCTOR WW 1000UH 5% 1812 1mH 30mA - - Ferrite Core ¦5% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details