INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 56UH 87MA 10 OHM SMD Product overview: IMC1210SY560K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 87MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 87MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210SY560K can be used for catalog matching and distributor lookup.
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210SY560K | 71-IMC1210SY560K | IMC1210SY560K-ND |
| Product Name | INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | SMD 56UH 87MA 10 OHM Inductor and Choke | Fixed Inductors |
| Application | General Purpose | ||
| Inductance Range | 56 microH | 56 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 87 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |